Panasonic Aluminium Capacitors EEUFK1A122

Description
FK radial elec cap 1200uF 10V
Request a Quote Datasheet
Description
FK radial elec cap 1200uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571016
Aluminium Capacitors 571016
FK radial elec cap 1200uF 10V

FK radial elec cap 1200uF 10V

Supplier's Site
Aluminium Capacitors - 1071079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071079
Aluminium Capacitors 1071079
FK radial elec cap 1200uF 10V

FK radial elec cap 1200uF 10V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic - 62W7855 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
62W7855
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic 62W7855
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1200 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1200 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571016 62W7855
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details