Panasonic Aluminium Capacitors EEUFK0J681

Description
FK radial elec cap 680uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 680uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571278
Aluminium Capacitors 571278
FK radial elec cap 680uF 6.3V

FK radial elec cap 680uF 6.3V

Supplier's Site
Aluminium Capacitors - 571278P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571278P
Aluminium Capacitors 571278P
FK ELEC CAP 680UF 6.3V

FK ELEC CAP 680UF 6.3V

Supplier's Site
Aluminium Capacitors - 9193372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193372
Aluminium Capacitors 9193372
FK Radial Elec Cap 680uF 6.3V

FK Radial Elec Cap 680uF 6.3V

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8964 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8964
Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8964
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 6.3V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 6.3V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571278 571278P 32R8964
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers