The Panasonic FC Series capacitor has a capacitance of 150 µF and a voltage rating of 100V, with a tolerance of ±20%. It operates within a temperature range of -55 °C to +105 °C and is AEC-Q200 qualified, making it suitable for automotive applications. The capacitor features low impedance and is compliant with RoHS directives. It has a rated endurance of 1000 to 5000 hours at 105 °C, depending on the applied voltage. The physical dimensions include a diameter of 12.5 mm and a height of 25 mm, with a lead spacing of 5 mm. This capacitor is designed for applications requiring reliable performance in demanding environments.
CAP, 150µF, 100V, 20%; Capacitance:150µF; Voltage Rating:100V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 85Y5128 |
| Product Name | Cap, 150Μf, 100V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 150 microF |