Panasonic Aluminium Capacitors EEUFC1V271

Description
FC radial elec cap 270uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 270uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571717
Aluminium Capacitors 571717
FC radial elec cap 270uF 35V

FC radial elec cap 270uF 35V

Supplier's Site
Aluminium Capacitors - 9193580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193580
Aluminium Capacitors 9193580
FC Radial Elec Cap 270uF 35V

FC Radial Elec Cap 270uF 35V

Supplier's Site
Cap, 270Μf, 35V, 20%; Capacitance Panasonic - 85Y5120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 35V, 20%; Capacitance Panasonic
85Y5120
Cap, 270Μf, 35V, 20%; Capacitance Panasonic 85Y5120
CAP, 270µF, 35V, 20%; Capacitance:270µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270µF, 35V, 20%; Capacitance:270µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571717 85Y5120
Product Name Aluminium Capacitors Cap, 270Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers