Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 63 V, 12.5 Mm Rohs Compliant Panasonic EEUFC1J821L

Description
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 63 V, 12.5 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 63 V, 12.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 63 V, 12.5 Mm Rohs Compliant Panasonic - 62W7810 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 63 V, 12.5 Mm Rohs Compliant Panasonic
62W7810
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 63 V, 12.5 Mm Rohs Compliant Panasonic 62W7810
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 63 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 63 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFC1J821L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1J821L
Capacitors EEUFC1J821L
820uF 63V ±20% 1.92A@120Hz Plugin,D12.5xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS

820uF 63V ±20% 1.92A@120Hz Plugin,D12.5xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 62W7810 EEUFC1J821L
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 63 V, 12.5 Mm Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details