Panasonic Aluminium Capacitors EEUFC1J821

Description
FC radial elec cap 820uF 63V
Request a Quote Datasheet
Description
FC radial elec cap 820uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572221
Aluminium Capacitors 572221
FC radial elec cap 820uF 63V

FC radial elec cap 820uF 63V

Supplier's Site
Aluminium Capacitors - 1668071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668071
Aluminium Capacitors 1668071
FC radial elec cap 820uF 63V

FC radial elec cap 820uF 63V

Supplier's Site
Cap, 820Μf, 63V, 20%; Capacitance Panasonic - 47AC4890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 63V, 20%; Capacitance Panasonic
47AC4890
Cap, 820Μf, 63V, 20%; Capacitance Panasonic 47AC4890
CAP, 820µF, 63V, 20%; Capacitance:820µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 820µF, 63V, 20%; Capacitance:820µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572221 47AC4890
Product Name Aluminium Capacitors Cap, 820Μf, 63V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details