Panasonic Aluminium Capacitors EEUFC1J101L

Description
FC radial elec cap 100uF 63V
Request a Quote Datasheet
Description
FC radial elec cap 100uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572287
Aluminium Capacitors 572287
FC radial elec cap 100uF 63V

FC radial elec cap 100uF 63V

Supplier's Site
Aluminium Capacitors - 572287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572287P
Aluminium Capacitors 572287P
FC ELEC CAP 100UF 63V

FC ELEC CAP 100UF 63V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7788 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7788
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7788
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFC1J101L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1J101L
Capacitors EEUFC1J101L
100uF 63V ±20% 347.8mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 63V ±20% 347.8mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V - 70068493 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V
70068493
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V 70068493
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 572287 572287P 62W7788 EEUFC1J101L 70068493
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details