Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V EEUFC1H821

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V
Datasheet
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V - 70068490 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V
70068490
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V 70068490
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 50 V, 18 Mm Rohs Compliant Panasonic - 62W7785 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 50 V, 18 Mm Rohs Compliant Panasonic
62W7785
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 50 V, 18 Mm Rohs Compliant Panasonic 62W7785
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 50 V, 18 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 50 V, 18 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70068490 62W7785
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 820UF 50V Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 50 V, 18 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details