Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V EEUFC1H680

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V
Datasheet
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V - 70068487 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V
70068487
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V 70068487
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V

Supplier's Site
Cap, 68Μf, 50V, 20%; Capacitance Panasonic - 85Y5105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 50V, 20%; Capacitance Panasonic
85Y5105
Cap, 68Μf, 50V, 20%; Capacitance Panasonic 85Y5105
CAP, 68µF, 50V, 20%; Capacitance:68µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 68µF, 50V, 20%; Capacitance:68µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70068487 85Y5105
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 68UF 50V Cap, 68Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details