Panasonic Aluminium Capacitors EEUFC1H561

Description
FC radial elec cap 560uF 50V
Request a Quote
Description
FC radial elec cap 560uF 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571206
Aluminium Capacitors 571206
FC radial elec cap 560uF 50V

FC radial elec cap 560uF 50V

Supplier's Site
Aluminium Capacitors - 1071109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071109
Aluminium Capacitors 1071109
FC radial elec cap 560uF 50V

FC radial elec cap 560uF 50V

Supplier's Site
Cap, 560Μf, 50V, 20%; Capacitance Panasonic - 85Y5103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 50V, 20%; Capacitance Panasonic
85Y5103
Cap, 560Μf, 50V, 20%; Capacitance Panasonic 85Y5103
CAP, 560µF, 50V, 20%; Capacitance:560µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 50V, 20%; Capacitance:560µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571206 1071109 85Y5103
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 560Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details