Panasonic Aluminium Capacitors EEUFC1H471L

Description
FC radial elec cap 470uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 470uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572300
Aluminium Capacitors 572300
FC radial elec cap 470uF 50V

FC radial elec cap 470uF 50V

Supplier's Site
Aluminium Capacitors - 572300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572300P
Aluminium Capacitors 572300P
FC ELEC CAP 470UF 50V

FC ELEC CAP 470UF 50V

Supplier's Site
Aluminium Capacitors - 1073168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073168
Aluminium Capacitors 1073168
FC radial elec cap 470uF 50V

FC radial elec cap 470uF 50V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 470UF 50V - 70068485 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 470UF 50V
70068485
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 470UF 50V 70068485
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 470UF 50V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 470UF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 50 V, 10 Mm Rohs Compliant Panasonic - 62W7781 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 50 V, 10 Mm Rohs Compliant Panasonic
62W7781
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 50 V, 10 Mm Rohs Compliant Panasonic 62W7781
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 470 - F, - 20%, 50 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 470 - F, - 20%, 50 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 572300 572300P 70068485 62W7781
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 470UF 50V Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 50 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1713232 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details