Panasonic Aluminium Capacitors EEUFC1H470B

Description
A-FC / 50V / 47uF / 6.3x11.2mm / 105°C /
Request a Quote Datasheet
Description
A-FC / 50V / 47uF / 6.3x11.2mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403838
Aluminium Capacitors 2403838
A-FC / 50V / 47uF / 6.3x11.2mm / 105°C /

A-FC / 50V / 47uF / 6.3x11.2mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403839
Aluminium Capacitors 2403839
A-FC / 50V / 47uF / 6.3x11.2mm / 105°C /

A-FC / 50V / 47uF / 6.3x11.2mm / 105°C /

Supplier's Site
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Rad; Capacitance Panasonic - 47AC4883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Rad; Capacitance Panasonic
47AC4883
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Rad; Capacitance Panasonic 47AC4883
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, RAD; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 50V, RAD; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403838 47AC4883
Product Name Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Rad; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details