Panasonic Aluminium Capacitors EEUFC1H221

Description
FC radial elec cap,220uF 50V
Request a Quote
Description
FC radial elec cap,220uF 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4491090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4491090
Aluminium Capacitors 4491090
FC radial elec cap,220uF 50V

FC radial elec cap,220uF 50V

Supplier's Site
Aluminium Capacitors - 4491090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4491090P
Aluminium Capacitors 4491090P
FC radial elec cap,220uF 50V

FC radial elec cap,220uF 50V

Supplier's Site
Aluminium Capacitors - 9204914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204914
Aluminium Capacitors 9204914
FC Radial Elec Cap,220uF 50V

FC Radial Elec Cap,220uF 50V

Supplier's Site
Cap, 220Μf, 50V, 20%; Capacitance Panasonic - 85Y5100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, 20%; Capacitance Panasonic
85Y5100
Cap, 220Μf, 50V, 20%; Capacitance Panasonic 85Y5100
CAP, 220µF, 50V, 20%; Capacitance:220µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220µF, 50V, 20%; Capacitance:220µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4491090 4491090P 85Y5100
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details