Panasonic Aluminium Capacitors EEUFC1H181

Description
Panasonic EEUFC1H181 Capacitor
Request a Quote Datasheet
Description
Panasonic EEUFC1H181 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571189
Aluminium Capacitors 571189
Panasonic EEUFC1H181 Capacitor

Panasonic EEUFC1H181 Capacitor

Supplier's Site
Aluminium Capacitors - 571189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571189P
Aluminium Capacitors 571189P
FC ELEC CAP 180UF 50V

FC ELEC CAP 180UF 50V

Supplier's Site
Aluminium Capacitors - 1071106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071106
Aluminium Capacitors 1071106
FC radial elec cap 180uF 50V

FC radial elec cap 180uF 50V

Supplier's Site
Cap, 180Μf, 50V, 20%; Capacitance Panasonic - 47AC4878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 50V, 20%; Capacitance Panasonic
47AC4878
Cap, 180Μf, 50V, 20%; Capacitance Panasonic 47AC4878
CAP, 180µF, 50V, 20%; Capacitance:180µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 180µF, 50V, 20%; Capacitance:180µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571189 571189P 1071106 47AC4878
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 180Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers