Panasonic Aluminium Capacitors EEUFC1H121

Description
FC radial elec cap,120uF 50V
Request a Quote Datasheet
Description
FC radial elec cap,120uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150855
Aluminium Capacitors 3150855
FC radial elec cap,120uF 50V

FC radial elec cap,120uF 50V

Supplier's Site
Aluminium Capacitors - 3150855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150855P
Aluminium Capacitors 3150855P
FC radial elec cap,120uF 50V

FC radial elec cap,120uF 50V

Supplier's Site
Aluminium Capacitors - 1081347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1081347
Aluminium Capacitors 1081347
FC radial elec cap,120uF 50V

FC radial elec cap,120uF 50V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,120UF 50V - 70068475 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,120UF 50V
70068475
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,120UF 50V 70068475
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,120UF 50V

CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,120UF 50V

Supplier's Site
Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Rad; Capacitance Panasonic - 62W7760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Rad; Capacitance Panasonic
62W7760
Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Rad; Capacitance Panasonic 62W7760
CAP, ALU ELEC, AEC-Q200, 120UF, 50V, RAD; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 120UF, 50V, RAD; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3150855 3150855P 70068475 62W7760
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,120UF 50V Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details