Panasonic Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic EEUFC1H100LB

Description
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5667
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5667
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 21AJ9990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
21AJ9990
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 21AJ9990
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5667
Product Name Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers