Panasonic Aluminium Capacitors EEUFC1E102S

Description
FC radial elec cap 1000uF 25V
Request a Quote Datasheet
Description
FC radial elec cap 1000uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571987
Aluminium Capacitors 571987
FC radial elec cap 1000uF 25V

FC radial elec cap 1000uF 25V

Supplier's Site
Aluminium Capacitors - 571987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571987P
Aluminium Capacitors 571987P
FC ELEC CAP 1000UF 25V

FC ELEC CAP 1000UF 25V

Supplier's Site
Aluminium Capacitors - 9193681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193681
Aluminium Capacitors 9193681
FC Radial Elec Cap 1000uF 25V

FC Radial Elec Cap 1000uF 25V

Supplier's Site
Cap, 1000Μf, 25V, 20%; Capacitance Panasonic - 85Y5088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, 20%; Capacitance Panasonic
85Y5088
Cap, 1000Μf, 25V, 20%; Capacitance Panasonic 85Y5088
CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 25V - 70068459 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 25V
70068459
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 25V 70068459
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 25V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 25V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571987 571987P 85Y5088 70068459
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 25V, 20%; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 25V
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details