Panasonic Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic EEUFC1E102B

Description
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 72AC5665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
72AC5665
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 72AC5665
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5665
Product Name Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details