Panasonic Aluminium Capacitors EEUFC1C822

Description
FC radial elec cap, 8200uF 16V
Request a Quote Datasheet
Description
FC radial elec cap, 8200uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150530
Aluminium Capacitors 3150530
FC radial elec cap, 8200uF 16V

FC radial elec cap, 8200uF 16V

Supplier's Site
Aluminium Capacitors - 3150530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150530P
Aluminium Capacitors 3150530P
FC radial elec cap, 8200uF 16V

FC radial elec cap, 8200uF 16V

Supplier's Site
Aluminium Capacitors - 1079620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1079620
Aluminium Capacitors 1079620
FC radial elec cap, 8200uF 16V

FC radial elec cap, 8200uF 16V

Supplier's Site
Cap, Alu Elec, Aec-Q200, 8200Uf, 16V, Rad; Capacitance Panasonic - 62W7731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 8200Uf, 16V, Rad; Capacitance Panasonic
62W7731
Cap, Alu Elec, Aec-Q200, 8200Uf, 16V, Rad; Capacitance Panasonic 62W7731
CAP, ALU ELEC, AEC-Q200, 8200UF, 16V, RAD; Capacitance:8200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 8200UF, 16V, RAD; Capacitance:8200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3150530 3150530P 62W7731
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 8200Uf, 16V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details