Panasonic Aluminium Capacitors EEUFC1C331

Description
FC radial elec cap, 330uF 16V
Request a Quote Datasheet
Description
FC radial elec cap, 330uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150451
Aluminium Capacitors 3150451
FC radial elec cap, 330uF 16V

FC radial elec cap, 330uF 16V

Supplier's Site
Aluminium Capacitors - 3150451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150451P
Aluminium Capacitors 3150451P
FC radial elec cap, 330uF 16V

FC radial elec cap, 330uF 16V

Supplier's Site
Aluminium Capacitors - 1079611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1079611
Aluminium Capacitors 1079611
FC radial elec cap, 330uF 16V

FC radial elec cap, 330uF 16V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7719 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7719
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7719
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C - 70068447 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C
70068447
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C 70068447
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C

Supplier's Site
Capacitors - EEUFC1C331 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1C331
Capacitors EEUFC1C331
330uF 16V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 16V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3150451 3150451P 62W7719 70068447 EEUFC1C331
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details