Panasonic Aluminium Capacitors EEUFC1C222S

Description
FC radial elec cap 2200uF 16V
Request a Quote Datasheet
Description
FC radial elec cap 2200uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571167
Aluminium Capacitors 571167
FC radial elec cap 2200uF 16V

FC radial elec cap 2200uF 16V

Supplier's Site
Aluminium Capacitors - 571167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571167P
Aluminium Capacitors 571167P
FC ELEC CAP 2200UF 16V

FC ELEC CAP 2200UF 16V

Supplier's Site
Aluminium Capacitors - 1071102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071102
Aluminium Capacitors 1071102
FC radial elec cap 2200uF 16V

FC radial elec cap 2200uF 16V

Supplier's Site
Cap, 2200Μf, 16V, 20%; Capacitance Panasonic - 85Y5079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 16V, 20%; Capacitance Panasonic
85Y5079
Cap, 2200Μf, 16V, 20%; Capacitance Panasonic 85Y5079
CAP, 2200µF, 16V, 20%; Capacitance:2200µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200µF, 16V, 20%; Capacitance:2200µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2200UF 16V - 70068446 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2200UF 16V
70068446
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2200UF 16V 70068446
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2200UF 16V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2200UF 16V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571167 571167P 85Y5079 70068446
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 2200Μf, 16V, 20%; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2200UF 16V
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details