Panasonic Aluminium Capacitors EEUFC1C122S

Description
FC radial elec cap 1200uF 16V
Request a Quote
Description
FC radial elec cap 1200uF 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571684
Aluminium Capacitors 571684
FC radial elec cap 1200uF 16V

FC radial elec cap 1200uF 16V

Supplier's Site
Aluminium Capacitors - 1668075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668075
Aluminium Capacitors 1668075
FC radial elec cap 1200uF 16V

FC radial elec cap 1200uF 16V

Supplier's Site
Cap, 1200Μf, 16V, 20%; Capacitance Panasonic - 85Y5076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 16V, 20%; Capacitance Panasonic
85Y5076
Cap, 1200Μf, 16V, 20%; Capacitance Panasonic 85Y5076
CAP, 1200µF, 16V, 20%; Capacitance:1200µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1200µF, 16V, 20%; Capacitance:1200µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571684 85Y5076
Product Name Aluminium Capacitors Cap, 1200Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details