Panasonic Aluminium Capacitors EEUFC1A561

Description
FC radial elec cap 560uF 10V
Request a Quote Datasheet
Description
FC radial elec cap 560uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571785
Aluminium Capacitors 571785
FC radial elec cap 560uF 10V

FC radial elec cap 560uF 10V

Supplier's Site
Aluminium Capacitors - 571785P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571785P
Aluminium Capacitors 571785P
FC ELEC CAP 560UF 10V

FC ELEC CAP 560UF 10V

Supplier's Site
Aluminium Capacitors - 1724450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724450
Aluminium Capacitors 1724450
FC radial elec cap 560uF 10V

FC radial elec cap 560uF 10V

Supplier's Site
Cap, 560Μf, 10V, 20%; Capacitance Panasonic - 85Y5073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 10V, 20%; Capacitance Panasonic
85Y5073
Cap, 560Μf, 10V, 20%; Capacitance Panasonic 85Y5073
CAP, 560µF, 10V, 20%; Capacitance:560µF; Voltage Rating:10V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 10V, 20%; Capacitance:560µF; Voltage Rating:10V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571785 571785P 85Y5073
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 560Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers