Panasonic Aluminium Capacitors EEUFC1A471

Description
FC radial elec cap, 470uF 10V
Request a Quote
Description
FC radial elec cap, 470uF 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150338
Aluminium Capacitors 3150338
FC radial elec cap, 470uF 10V

FC radial elec cap, 470uF 10V

Supplier's Site
Aluminium Capacitors - 3150338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150338P
Aluminium Capacitors 3150338P
FC radial elec cap, 470uF 10V

FC radial elec cap, 470uF 10V

Supplier's Site
Aluminium Capacitors - 1078356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078356
Aluminium Capacitors 1078356
FC radial elec cap, 470uF 10V

FC radial elec cap, 470uF 10V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 10V 105DEG C - 70068441 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 10V 105DEG C
70068441
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 10V 105DEG C 70068441
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 10V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 10V 105DEG C

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7700 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7700
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7700
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3150338 3150338P 70068441 62W7700
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 10V 105DEG C Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details