Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 10000 - F, - 20%, 10 V, 18 mm RoHS Compliant: Yes
10000uF 10V 15mΩ@100kHz ±20% 3.68A@100kHz Plugin,D18xL35.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,10000UF 10V 105DEG C
10000uF 10V 15mΩ@100kHz ±20% 3.68A@100kHz Plugin,D18xL35.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62W7686 | EEUFC1A103 | 70068436 | EEUFC1A103 |
| Product Name | Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 10000 F, 20%, 10 V, 18 Mm Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,10000UF 10V 105DEG C | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |