Panasonic Aluminium Capacitors EEUEE2D151

Description
Capacitor Radial EE 150uF 200V Hi-Ripple
Request a Quote Datasheet
Description
Capacitor Radial EE 150uF 200V Hi-Ripple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9213202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213202
Aluminium Capacitors 9213202
Capacitor Radial EE 150uF 200V Hi-Ripple

Capacitor Radial EE 150uF 200V Hi-Ripple

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 150UF 200V HI-RIPPLE - 70068398 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 150UF 200V HI-RIPPLE
70068398
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 150UF 200V HI-RIPPLE 70068398
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 150UF 200V HI-RIPPLE

CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 150UF 200V HI-RIPPLE

Supplier's Site
Cap, Alu Elec, 150Uf, 200V, Radial; Capacitance Panasonic - 62W7616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 150Uf, 200V, Radial; Capacitance Panasonic
62W7616
Cap, Alu Elec, 150Uf, 200V, Radial; Capacitance Panasonic 62W7616
CAP, ALU ELEC, 150UF, 200V, RADIAL; Capacitance:150µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 150UF, 200V, RADIAL; Capacitance:150µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 9213202 70068398 62W7616
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 150UF 200V HI-RIPPLE Cap, Alu Elec, 150Uf, 200V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details