Panasonic Aluminium Capacitors EEUEE2D101S

Description
Panasonic EEUEE2D101S Capacitor
Request a Quote Datasheet
Description
Panasonic EEUEE2D101S Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6997446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6997446
Aluminium Capacitors 6997446
Panasonic EEUEE2D101S Capacitor

Panasonic EEUEE2D101S Capacitor

Supplier's Site
Aluminium Capacitors - 9213205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213205
Aluminium Capacitors 9213205
Capacitor Radial EE 100uF 200V Hi-Ripple

Capacitor Radial EE 100uF 200V Hi-Ripple

Supplier's Site
Cap, Alu Elec, 100Uf, 200V, Radial; Capacitance Panasonic - 62W7615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 200V, Radial; Capacitance Panasonic
62W7615
Cap, Alu Elec, 100Uf, 200V, Radial; Capacitance Panasonic 62W7615
CAP, ALU ELEC, 100UF, 200V, RADIAL; Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 200V, RADIAL; Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6997446 9213205 62W7615
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 100Uf, 200V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details