Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V EEUED2G680

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V
Datasheet
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V - 70068383 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V
70068383
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V 70068383
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V

Supplier's Site
Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7591 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
62W7591
Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic 62W7591
Aluminium Electrolytic Capacitor, ED Series, 68 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 68 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70068383 62W7591
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 400V Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details