Panasonic Aluminium Capacitors EEUED2G330S

Description
Panasonic EEUED2G330S Capacitor
Request a Quote
Description
Panasonic EEUED2G330S Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4340324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340324
Aluminium Capacitors 4340324
Panasonic EEUED2G330S Capacitor

Panasonic EEUED2G330S Capacitor

Supplier's Site
Aluminium Capacitors - 4340324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340324P
Aluminium Capacitors 4340324P
Al electrolytic cap ED type A, 33uF 400V

Al electrolytic cap ED type A, 33uF 400V

Supplier's Site
Aluminium Capacitors - 9203292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9203292
Aluminium Capacitors 9203292
Al Electrolytic Cap ED type A, 33uF 400V

Al Electrolytic Cap ED type A, 33uF 400V

Supplier's Site
Cap, Alu Elec, 33Uf, 400V, Radial; Capacitance Panasonic - 62W7588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 33Uf, 400V, Radial; Capacitance Panasonic
62W7588
Cap, Alu Elec, 33Uf, 400V, Radial; Capacitance Panasonic 62W7588
CAP, ALU ELEC, 33UF, 400V, RADIAL; Capacitance:33µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 33UF, 400V, RADIAL; Capacitance:33µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4340324 4340324P 62W7588
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 33Uf, 400V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details