Panasonic Aluminium Capacitors EEUED2E470S

Description
Al electrolytic cap ED type A,47uF 250V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A,47uF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5262102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262102
Aluminium Capacitors 5262102
Al electrolytic cap ED type A,47uF 250V

Al electrolytic cap ED type A,47uF 250V

Supplier's Site
Aluminium Capacitors - 9206759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206759
Aluminium Capacitors 9206759
Al Electrolytic Cap ED type A,47uF 250V

Al Electrolytic Cap ED type A,47uF 250V

Supplier's Site
Aluminium Capacitors - 5262102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262102P
Aluminium Capacitors 5262102P
Al electrolytic cap ED type A,47uF 250V

Al electrolytic cap ED type A,47uF 250V

Supplier's Site
Cap, Alu Elec, 47Uf, 250V, Radial; Capacitance Panasonic - 85Y5061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 250V, Radial; Capacitance Panasonic
85Y5061
Cap, Alu Elec, 47Uf, 250V, Radial; Capacitance Panasonic 85Y5061
CAP, ALU ELEC, 47UF, 250V, RADIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 250V, RADIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5262102 5262102P 85Y5061
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 47Uf, 250V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details