Panasonic Aluminium Capacitors EEUED2E470

Description
Al electrolytic cap ED type A, 47uF 250V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A, 47uF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4340267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340267
Aluminium Capacitors 4340267
Al electrolytic cap ED type A, 47uF 250V

Al electrolytic cap ED type A, 47uF 250V

Supplier's Site
Aluminium Capacitors - 4340267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340267P
Aluminium Capacitors 4340267P
Al electrolytic cap ED type A, 47uF 250V

Al electrolytic cap ED type A, 47uF 250V

Supplier's Site
Aluminium Capacitors - 9203270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9203270
Aluminium Capacitors 9203270
Al Electrolytic Cap ED type A, 47uF 250V

Al Electrolytic Cap ED type A, 47uF 250V

Supplier's Site
Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 250 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7583 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 250 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7583
Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 250 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7583
Aluminium Electrolytic Capacitor, ED Series, 47 - F, - 20%, 250 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 47 - F, - 20%, 250 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4340267 4340267P 62W7583
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 250 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details