Panasonic Aluminium Electrolytic Capacitor, Ed Series, 150 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic EEUED2E151

Description
Aluminium Electrolytic Capacitor, ED Series, 150 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, ED Series, 150 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ed Series, 150 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7579 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 150 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
62W7579
Aluminium Electrolytic Capacitor, Ed Series, 150 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic 62W7579
Aluminium Electrolytic Capacitor, ED Series, 150 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 150 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,150UF 250V 105DEG C - 70068373 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,150UF 250V 105DEG C
70068373
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,150UF 250V 105DEG C 70068373
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,150UF 250V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,150UF 250V 105DEG C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 62W7579 70068373
Product Name Aluminium Electrolytic Capacitor, Ed Series, 150 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,150UF 250V 105DEG C
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details