Panasonic Aluminium Capacitors EEUED2D101S

Description
Al electrolytic cap ED type A,100uF 200V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A,100uF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5262051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262051
Aluminium Capacitors 5262051
Al electrolytic cap ED type A,100uF 200V

Al electrolytic cap ED type A,100uF 200V

Supplier's Site
Aluminium Capacitors - 9206749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206749
Aluminium Capacitors 9206749
Al Electrolytic Cap ED type A,100uF 200V

Al Electrolytic Cap ED type A,100uF 200V

Supplier's Site
Aluminium Capacitors - 5262051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262051P
Aluminium Capacitors 5262051P
Al electrolytic cap ED type A,100uF 200V

Al electrolytic cap ED type A,100uF 200V

Supplier's Site
Cap, 100Μf, 200V, 20%; Capacitance Panasonic - 47AC4870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 200V, 20%; Capacitance Panasonic
47AC4870
Cap, 100Μf, 200V, 20%; Capacitance Panasonic 47AC4870
CAP, 100µF, 200V, 20%; Capacitance:100µF; Voltage Rating:200V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 100µF, 200V, 20%; Capacitance:100µF; Voltage Rating:200V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5262051 5262051P 47AC4870
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 200V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details