Panasonic Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic EEUED2C680

Description
Aluminium Electrolytic Capacitor, ED Series, 68 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, ED Series, 68 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7571 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7571
Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7571
Aluminium Electrolytic Capacitor, ED Series, 68 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 68 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 160V - 70068365 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 160V
70068365
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 160V 70068365
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 160V

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 160V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 62W7571 70068365
Product Name Aluminium Electrolytic Capacitor, Ed Series, 68 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,68UF 160V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details