Panasonic Aluminium Capacitors EEUED2C220

Description
Al electrolytic cap ED type A,22uF 160V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A,22uF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4340166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340166
Aluminium Capacitors 4340166
Al electrolytic cap ED type A,22uF 160V

Al electrolytic cap ED type A,22uF 160V

Supplier's Site
Aluminium Capacitors - 9203249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9203249
Aluminium Capacitors 9203249
Al Electrolytic Cap ED type A,22uF 160V

Al Electrolytic Cap ED type A,22uF 160V

Supplier's Site
Aluminium Capacitors - 4340166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340166P
Aluminium Capacitors 4340166P
Al electrolytic cap ED type A,22uF 160V

Al electrolytic cap ED type A,22uF 160V

Supplier's Site
Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic - 62W7566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic
62W7566
Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic 62W7566
CAP, ALU ELEC, 22UF, 160V, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 160V, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,22UF 160V 105DEG C - 70068361 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,22UF 160V 105DEG C
70068361
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,22UF 160V 105DEG C 70068361
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,22UF 160V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,22UF 160V 105DEG C

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4340166 4340166P 62W7566 70068361
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,22UF 160V 105DEG C
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details