Panasonic Cap, 4.7Uf, 63V, Alu Elec, Radial; Capacitance Panasonic EEUEB1J4R7SB

Description
CAP, 4.7UF, 63V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage Rating:63V; Product Range:EB Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 63V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage Rating:63V; Product Range:EB Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 72AC5663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
72AC5663
Cap, 4.7Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 72AC5663
CAP, 4.7UF, 63V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage Rating:63V; Product Range:EB Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 4.7UF, 63V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage Rating:63V; Product Range:EB Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5663
Product Name Cap, 4.7Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details