Panasonic Aluminium Capacitors EEUEB1J220S

Description
Capacitor Al Electrolytic EB 63V 22uF
Request a Quote
Description
Capacitor Al Electrolytic EB 63V 22uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763777
Aluminium Capacitors 1763777
Capacitor Al Electrolytic EB 63V 22uF

Capacitor Al Electrolytic EB 63V 22uF

Supplier's Site
Aluminium Capacitors - 1763754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763754
Aluminium Capacitors 1763754
Capacitor Al Electrolytic EB 63V 22uF

Capacitor Al Electrolytic EB 63V 22uF

Supplier's Site
Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic - 83T7041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic
83T7041
Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic 83T7041
CAPACITOR ALUM ELEC, 22UF, 20%, 63V, RADIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 63V, RADIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763777 83T7041
Product Name Aluminium Capacitors Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details