Panasonic Aluminium Capacitors EEUEB1J100SH

Description
A-EB / 63V / 10uF / 5x11mm / 105°C / 500
Request a Quote Datasheet
Description
A-EB / 63V / 10uF / 5x11mm / 105°C / 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403830
Aluminium Capacitors 2403830
A-EB / 63V / 10uF / 5x11mm / 105°C / 500

A-EB / 63V / 10uF / 5x11mm / 105°C / 500

Supplier's Site
Aluminium Capacitors - 2403829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403829
Aluminium Capacitors 2403829
A-EB / 63V / 10uF / 5x11mm / 105°C / 500

A-EB / 63V / 10uF / 5x11mm / 105°C / 500

Supplier's Site
Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Panasonic - 47AC4867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Panasonic
47AC4867
Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Panasonic 47AC4867
CAP, ALU ELEC, 10UF, 63V, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 63V, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403830 47AC4867
Product Name Aluminium Capacitors Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details