Panasonic Aluminium Capacitors EEUEB1J100S

Description
Capacitor Al Radial EB cap 63V 10uF
Request a Quote Datasheet
Description
Capacitor Al Radial EB cap 63V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472180P
Aluminium Capacitors 7472180P
Capacitor Al Radial EB cap 63V 10uF

Capacitor Al Radial EB cap 63V 10uF

Supplier's Site
Aluminium Electrolytic Capacitor, Eb Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7542 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Eb Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7542
Aluminium Electrolytic Capacitor, Eb Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7542
Aluminium Electrolytic Capacitor, EB Series, 10 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, EB Series, 10 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7472180P 62W7542
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Eb Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details