Panasonic Capacitor Alum Elec, 5100Uf, 20%, 25V, Radial; Capacitance Panasonic EEU-TP1E512

Description
CAPACITOR ALUM ELEC, 5100UF, 20%, 25V, RADIAL; Capacitance:5100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.016ohm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 5100UF, 20%, 25V, RADIAL; Capacitance:5100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.016ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 5100Uf, 20%, 25V, Radial; Capacitance Panasonic - 47T2051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5100Uf, 20%, 25V, Radial; Capacitance Panasonic
47T2051
Capacitor Alum Elec, 5100Uf, 20%, 25V, Radial; Capacitance Panasonic 47T2051
CAPACITOR ALUM ELEC, 5100UF, 20%, 25V, RADIAL; Capacitance:5100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.016ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 5100UF, 20%, 25V, RADIAL; Capacitance:5100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.016ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47T2051
Product Name Capacitor Alum Elec, 5100Uf, 20%, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers