Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TP1E392S

Description
CAP ALUM 3900UF 20% 25V RADIAL
Description
CAP ALUM 3900UF 20% 25V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1E392S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1E392S
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1E392S
CAP ALUM 3900UF 20% 25V RADIAL

CAP ALUM 3900UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elec, 3900Uf, 20%, 25V, Radial; Capacitance Panasonic - 47T2046 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3900Uf, 20%, 25V, Radial; Capacitance Panasonic
47T2046
Capacitor Alum Elec, 3900Uf, 20%, 25V, Radial; Capacitance Panasonic 47T2046
CAPACITOR ALUM ELEC, 3900UF, 20%, 25V, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.02ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3900UF, 20%, 25V, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TP1E392S 47T2046
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 3900Uf, 20%, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details