Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TP1E102

Description
CAP ALUM 1000UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 1000UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1E102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1E102
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1E102
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elec, 1000Uf, 20%, 25V, Radial, Full Reel; Capacitance Panasonic - 01X1206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 20%, 25V, Radial, Full Reel; Capacitance Panasonic
01X1206
Capacitor Alum Elec, 1000Uf, 20%, 25V, Radial, Full Reel; Capacitance Panasonic 01X1206
CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, RADIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, RADIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TP1E102 01X1206
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1000Uf, 20%, 25V, Radial, Full Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers