Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TA1V471

Description
CAP ALUM 470UF 20% 35V RADIAL
Description
CAP ALUM 470UF 20% 35V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TA1V471 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TA1V471
Capacitors - Aluminum Electrolytic Capacitors EEU-TA1V471
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec, 470Uf, 20%, 35V, Radial; Capacitance Panasonic - 07W4026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 20%, 35V, Radial; Capacitance Panasonic
07W4026
Capacitor Alum Elec, 470Uf, 20%, 35V, Radial; Capacitance Panasonic 07W4026
CAPACITOR ALUM ELEC, 470UF, 20%, 35V, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 20%, 35V, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TA1V471 07W4026
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 470Uf, 20%, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details