Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TA1J220

Description
CAP ALUM 22UF 20% 63V RADIAL
Description
CAP ALUM 22UF 20% 63V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TA1J220 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TA1J220
Capacitors - Aluminum Electrolytic Capacitors EEU-TA1J220
CAP ALUM 22UF 20% 63V RADIAL

CAP ALUM 22UF 20% 63V RADIAL

Supplier's Site
Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic - 07W4009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic
07W4009
Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic 07W4009
CAPACITOR ALUM ELEC, 22UF, 20%, 63V, RADIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 63V, RADIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TA1J220 07W4009
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 20%, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details