CAPACITOR ALUM ELEC, 3300UF, 20%, 16V, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 3300UF 20% 16V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 07W3978 | EEU-TA1C332S |
| Product Name | Capacitor Alum Elec, 3300Uf, 20%, 16V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 3300 microF | 3300 microF |