Panasonic 2200uF 35V Capacitor EEU-HD1V222

Description
2200uF 35V Radial Alum Lytic Capacitor, 20% Tol Product overview: EEU-HD1V222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1V222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2200uF 35V Radial Alum Lytic Capacitor, 20% Tol Product overview: EEU-HD1V222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1V222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 35V Capacitor
58-EEU-HD1V222
2200uF 35V Capacitor 58-EEU-HD1V222
2200uF 35V Radial Alum Lytic Capacitor, 20% Tol Product overview: EEU-HD1V222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1V222 can be used for catalog matching and distributor lookup.

2200uF 35V Radial Alum Lytic Capacitor, 20% Tol Product overview: EEU-HD1V222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1V222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337490-EEU-HD1V222 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337490-EEU-HD1V222
Capacitors - Aluminum Electrolytic Capacitors 1337490-EEU-HD1V222
Win Source Part Number: 1337490-EEU-HD1V222 Category: Capacitors - Aluminum Electrolytic Capacitors Series: HD Package: Bulk Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-HD Ripple Current @ Low Frequency: 1.26 A @ 120 Hz Ripple Current @ High Frequency: 1.449 A @ 100 kHz

Win Source Part Number: 1337490-EEU-HD1V222
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: HD
Package: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 200
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-HD
Ripple Current @ Low Frequency: 1.26 A @ 120 Hz
Ripple Current @ High Frequency: 1.449 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1V222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1V222
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1V222
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEU-HD1V222 1337490-EEU-HD1V222 EEU-HD1V222
Product Name 2200uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers