Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-HD1H561S

Description
CAP ALUM 560UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 560UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1H561S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1H561S
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1H561S
CAP ALUM 560UF 20% 50V RADIAL

CAP ALUM 560UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - EEU-HD1H561S - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
EEU-HD1H561S
Aluminum Electrolytic Capacitors EEU-HD1H561S
CAP ALUM 560UF 20% 50V RADIAL

CAP ALUM 560UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitor Alum Elec, 560Uf, 20%, 50V, Radial; Capacitance Panasonic - 58T9405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 560Uf, 20%, 50V, Radial; Capacitance Panasonic
58T9405
Capacitor Alum Elec, 560Uf, 20%, 50V, Radial; Capacitance Panasonic 58T9405
CAPACITOR ALUM ELEC, 560UF, 20%, 50V, RADIAL; Capacitance:560µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 560UF, 20%, 50V, RADIAL; Capacitance:560µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-HD1H561S EEU-HD1H561S 58T9405
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 560Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers