Panasonic Capacitor Alum Elec, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic EEU-HD1H2R2

Description
CAPACITOR ALUM ELEC, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic - 58T9394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic
58T9394
Capacitor Alum Elec, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic 58T9394
CAPACITOR ALUM ELEC, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1H2R2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1H2R2
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1H2R2
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 58T9394 EEU-HD1H2R2
Product Name Capacitor Alum Elec, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details