Panasonic 4700uF 16V 1480mA Capacitor EEU-HD1C472B

Description
Cap Aluminum 4700uF 16V 20% (12.5 X 25mm) Radial 5mm 1480mA 2000 hr 105°C Ammo Pack Product overview: EEU-HD1C472B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 1480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 1480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C472B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum 4700uF 16V 20% (12.5 X 25mm) Radial 5mm 1480mA 2000 hr 105°C Ammo Pack Product overview: EEU-HD1C472B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 1480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 1480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C472B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700uF 16V 1480mA Capacitor
58-EEU-HD1C472B
4700uF 16V 1480mA Capacitor 58-EEU-HD1C472B
Cap Aluminum 4700uF 16V 20% (12.5 X 25mm) Radial 5mm 1480mA 2000 hr 105°C Ammo Pack Product overview: EEU-HD1C472B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 1480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 1480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C472B can be used for catalog matching and distributor lookup.

Cap Aluminum 4700uF 16V 20% (12.5 X 25mm) Radial 5mm 1480mA 2000 hr 105°C Ammo Pack Product overview: EEU-HD1C472B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 1480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 1480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C472B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1351948-EEU-HD1C472B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351948-EEU-HD1C472B
Capacitors - Aluminum Electrolytic Capacitors 1351948-EEU-HD1C472B
Win Source Part Number: 1351948-EEU-HD1C472B Category: Capacitors - Aluminum Electrolytic Capacitors Series: HD Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 500 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-HD Ripple Current @ Low Frequency: 1.48 A @ 120 Hz Ripple Current @ High Frequency: 1.702 A @ 100 kHz

Win Source Part Number: 1351948-EEU-HD1C472B
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: HD
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 500
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-HD
Ripple Current @ Low Frequency: 1.48 A @ 120 Hz
Ripple Current @ High Frequency: 1.702 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1C472B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1C472B
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1C472B
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site
Al Lytic Cap, Radial Hd Series, 105C Panasonic - 49W7495 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Hd Series, 105C Panasonic
49W7495
Al Lytic Cap, Radial Hd Series, 105C Panasonic 49W7495
Al Lytic Cap, Radial HD Series, 105C

Al Lytic Cap, Radial HD Series, 105C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-HD1C472B 1351948-EEU-HD1C472B EEU-HD1C472B 49W7495
Product Name 4700uF 16V 1480mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Hd Series, 105C Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details