Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 47uF 600mA Polar
CAP ALUM 47UF 20% 100V RADIAL
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FS2A470 | EEU-FS2A470 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |